Samsung logo

Samsung DV80CGC2B0AE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3968
Info modified on:
06 Jul 2025, 13:01:30
Short summary description Samsung DV80CGC2B0AE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Samsung DV80CGC2B0AE, Freestanding, Front-load, Heat pump, White, Rotary, Black

Long summary description Samsung DV80CGC2B0AE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Samsung DV80CGC2B0AE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: C, Drying programs: Cool Air, Cotton, Delicate/silk, Easy iron, Mix, Quick, Synthetics, Towel, Wool. Energy efficiency class: C, Energy consumption per 100 cycles: 95 kWh, Energy consumption: 1.54 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 26.4" (670 mm), Package depth: 27.4" (695 mm), Package height: 35.2" (895 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.