Samsung logo

Samsung DV70H4300CW tumble dryer Freestanding Front-load 15.4 lbs (7 kg) B White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121414
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Samsung DV70H4300CW tumble dryer Freestanding Front-load 15.4 lbs (7 kg) B White:

Samsung DV70H4300CW, Freestanding, Front-load, Condensation, White, Buttons, Rotary, LED

Long summary description Samsung DV70H4300CW tumble dryer Freestanding Front-load 15.4 lbs (7 kg) B White:

Samsung DV70H4300CW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: C, Drying programs: Wool, Sport, Quick. Energy efficiency class: B, Energy consumption: 4.22 kWh, Annual energy consumption: 504 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.