Samsung logo

Samsung DM900A7C-A51 All-in-One PC/workstation Intel® Core™ i5 i5-3450S 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD Windows Vista Home Premium Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108168
Info modified on:
23 Jul 2024, 21:46:19
Short summary description Samsung DM900A7C-A51 All-in-One PC/workstation Intel® Core™ i5 i5-3450S 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD Windows Vista Home Premium Black:

Samsung DM900A7C-A51, Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows Vista Home Premium, Black

Long summary description Samsung DM900A7C-A51 All-in-One PC/workstation Intel® Core™ i5 i5-3450S 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD Windows Vista Home Premium Black:

Samsung DM900A7C-A51. HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.