Samsung logo

Samsung DM301S3B Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70150
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DM301S3B Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black:

Samsung DM301S3B, 3.1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description Samsung DM301S3B Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Desktop PC Black:

Samsung DM301S3B. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor model: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Power supply: 270 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.