Samsung logo

Samsung L80 1/1.8" 8.1 MP CCD Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121261
Info modified on:
04 Apr 2019, 06:12:31
Short summary description Samsung L80 1/1.8" 8.1 MP CCD Black, Silver:

Samsung L80, 8.1 MP, 1/1.8", CCD, 3x, 5.4 oz (153 g), Black, Silver

Long summary description Samsung L80 1/1.8" 8.1 MP CCD Black, Silver:

Samsung L80. Megapixel: 8.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 10x, Focal length range: 7.4 - 22.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 20 MB. PictBridge. Weight: 5.4 oz (153 g). Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.