Samsung logo

Samsung L74 Wide, Black 1/2.5" 7.2 MP CCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116365
Info modified on:
04 Apr 2019, 07:45:51
Short summary description Samsung L74 Wide, Black 1/2.5" 7.2 MP CCD:

Samsung L74 Wide, Black, 7.2 MP, 1/2.5", CCD, 3.6x, 6.14 oz (174.2 g), Black

Long summary description Samsung L74 Wide, Black 1/2.5" 7.2 MP CCD:

Samsung L74 Wide, Black. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.6x, Digital zoom: 5x, Focal length range: 4.7 - 17 mm. Display diagonal: 3". Internal memory: 450 MB. PictBridge. Weight: 6.14 oz (174.2 g). Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.