Samsung logo

Samsung Digimax L60 Black 1/2.5" 6 MP CCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45495
Info modified on:
04 Apr 2019, 05:59:27
Short summary description Samsung Digimax L60 Black 1/2.5" 6 MP CCD:

Samsung Digimax L60 Black, 6 MP, 1/2.5", CCD, 3x, 4.57 oz (129.5 g), Black

Long summary description Samsung Digimax L60 Black 1/2.5" 6 MP CCD:

Samsung Digimax L60 Black. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.4". Internal memory: 23 MB. PictBridge. Weight: 4.57 oz (129.5 g). Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.