Samsung logo

Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48384
Info modified on:
04 Apr 2019, 05:59:27
Short summary description Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD:

Samsung Digimax i6 PMP, Silver, 6 MP, 1/2.5", CCD, 3x, 4.57 oz (129.5 g), Silver

Long summary description Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD:

Samsung Digimax i6 PMP, Silver. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.6 - 19.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 45 MB. PictBridge. Weight: 4.57 oz (129.5 g). Product color: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.