Samsung Digimax i6 PMP, Black, 6 MP, 1/2.5", CCD, 3x, 4.57 oz (129.5 g), Black
Samsung Digimax i6 PMP, Black. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.6 - 19.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 45 MB. PictBridge. Weight: 4.57 oz (129.5 g). Product color: Black