Samsung logo

Samsung DF60R8600CG/LE steam clothing care system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203441
Info modified on:
24 Jul 2024, 10:10:50
Short summary description Samsung DF60R8600CG/LE steam clothing care system:

Samsung DF60R8600CG/LE, Mirror, Acetate, Acrylic, Cotton, Denim, Genuine fur, Genuine leather, Linen, Nylon, Polyester,..., 43 dB, 38 dB, 1.7 L, Right

Long summary description Samsung DF60R8600CG/LE steam clothing care system:

Samsung DF60R8600CG/LE. Product color: Mirror, Suitable for materials: Acetate, Acrylic, Cotton, Denim, Genuine fur, Genuine leather, Linen, Nylon, Polyester,..., Noise level: 43 dB. Power: 1850 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 17.5" (445 mm), Depth: 24.2" (615 mm), Height: 72.8" (1850 mm). Package width: 20.3" (515 mm), Package depth: 29.3" (745 mm), Package height: 76.8" (1950 mm). Capacity: 3 Jackets + 3 Pants / 5 Jackets + 2 Pants

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.