Samsung logo

Samsung DCB-P850R Digital Cable Receiver Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49987
Info modified on:
04 Apr 2019, 06:47:04
Short summary description Samsung DCB-P850R Digital Cable Receiver Silver:

Samsung DCB-P850R Digital Cable Receiver, PAL, 4:3, 16:9, 160 GB, 80 h, Silver, 2 tuner(s)

Long summary description Samsung DCB-P850R Digital Cable Receiver Silver:

Samsung DCB-P850R Digital Cable Receiver. Analog signal format system: PAL, Aspect ratio: 4:3, 16:9. HDD capacity: 160 GB, Maximum HDD recording time: 80 h. Product color: Silver, Number of tuners: 2 tuner(s). Dimensions (WxDxH): 15 x 10.5 x 2.36" (381 x 267 x 60 mm). I/O ports: 2x SCART 1x USB Audio out

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.