Samsung logo

Samsung DCB-B270R Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70928
Info modified on:
05 Feb 2020, 16:33:10
Short summary description Samsung DCB-B270R Black:

Samsung DCB-B270R, Black, 9.17" (233 mm), 6.93" (176 mm), 1.5" (38 mm), 33.5 oz (950 g), S/PDIF 2 x Scart Serial

Long summary description Samsung DCB-B270R Black:

Samsung DCB-B270R. Product color: Black. Width: 9.17" (233 mm), Depth: 6.93" (176 mm), Height: 1.5" (38 mm). I/O ports: S/PDIF 2 x Scart Serial

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.