Samsung logo

Samsung DC55E signage display Digital signage flat panel 55" LED 350 cd/m² Full HD Black Samsung Proprietary OS 16/7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89794
Info modified on:
27 May 2024, 14:21:28
Short summary description Samsung DC55E signage display Digital signage flat panel 55" LED 350 cd/m² Full HD Black Samsung Proprietary OS 16/7:

Samsung DC55E, Digital signage flat panel, 55", LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung DC55E signage display Digital signage flat panel 55" LED 350 cd/m² Full HD Black Samsung Proprietary OS 16/7:

Samsung DC55E. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Operating system installed: Samsung Proprietary OS. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.