Samsung logo

Samsung DB10D signage display Digital signage flat panel 10" LED Wi-Fi 450 cd/m² WXGA Black Samsung Proprietary OS

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98731
Info modified on:
14 Mar 2024, 19:42:03
Short summary description Samsung DB10D signage display Digital signage flat panel 10" LED Wi-Fi 450 cd/m² WXGA Black Samsung Proprietary OS:

Samsung DB10D, Digital signage flat panel, 10", LED, 1280 x 800 pixels, Wi-Fi

Long summary description Samsung DB10D signage display Digital signage flat panel 10" LED Wi-Fi 450 cd/m² WXGA Black Samsung Proprietary OS:

Samsung DB10D. Product design: Digital signage flat panel. Display diagonal: 10", Display technology: LED, Display resolution: 1280 x 800 pixels, Display brightness: 450 cd/m², HD type: WXGA. Wi-Fi. Operating system installed: Samsung Proprietary OS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.