Samsung logo

Samsung CY-TQ85LDAH touch screen overlay 85" Multi-touch

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122226
Info modified on:
24 Feb 2023, 14:04:02
Short summary description Samsung CY-TQ85LDAH touch screen overlay 85" Multi-touch:

Samsung CY-TQ85LDAH, 85", Multi-touch, Infrared, 11 ms, 76.7" (1949 mm), 44.5" (1130 mm)

Long summary description Samsung CY-TQ85LDAH touch screen overlay 85" Multi-touch:

Samsung CY-TQ85LDAH. Display diagonal: 85", Touch technology: Multi-touch, Touchscreen technology: Infrared. Width: 76.7" (1949 mm), Height: 44.5" (1130 mm), Thickness: 0.126" (3.2 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.