Samsung logo

Samsung CTN431SC0B hob Black Countertop Zone induction hob 1 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77865
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CTN431SC0B hob Black Countertop Zone induction hob 1 zone(s):

Samsung CTN431SC0B, Black, Countertop, Zone induction hob, Glass-ceramic, 1 zone(s), 1 zone(s)

Long summary description Samsung CTN431SC0B hob Black Countertop Zone induction hob 1 zone(s):

Samsung CTN431SC0B. Product color: Black, Appliance placement: Countertop, Hob type: Zone induction hob. Regular cooking zone: 1800 W. Control type: Touch, Control position: Top front, Display type: LED. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 10.8" (274 mm), Depth: 10.4" (264 mm), Height: 22.3" (566 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.