Samsung logo

Samsung CLX-9301NA multifunction printer Laser A3 9600 x 600 DPI 30 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171807
Info modified on:
14 Mar 2024, 17:32:24
Short summary description Samsung CLX-9301NA multifunction printer Laser A3 9600 x 600 DPI 30 ppm:

Samsung CLX-9301NA, Laser, Color printing, 9600 x 600 DPI, A3, Direct printing, Beige, Brown

Long summary description Samsung CLX-9301NA multifunction printer Laser A3 9600 x 600 DPI 30 ppm:

Samsung CLX-9301NA. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing. Product color: Beige, Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.