Samsung logo

Samsung CL21A551 21" Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161284
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CL21A551 21" Black:

Samsung CL21A551, 21", 4:3, 4:3, Turbo Line ST, 5 W, Black

Long summary description Samsung CL21A551 21" Black:

Samsung CL21A551. Display diagonal: 21", Aspect ratio: 4:3, Screen format adjustments: 4:3. Audio system: Turbo Line ST, RMS rated power: 5 W. Product color: Black. Power requirements: 110 V. Dimensions (WxDxH): 22.5 x 12.9 x 18.3" (572 x 327.5 x 465 mm), Weight: 41.9 lbs (19 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.