Samsung logo

Samsung L73 1/2.5" 7.2 MP CCD Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71375
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung L73 1/2.5" 7.2 MP CCD Silver:

Samsung L73, 7.2 MP, 1/2.5", CCD, 3x, 4.94 oz (140 g), Silver

Long summary description Samsung L73 1/2.5" 7.2 MP CCD Silver:

Samsung L73. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 2.5". Internal memory: 19 MB. PictBridge. Weight: 4.94 oz (140 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.