Samsung logo

Samsung SM1100DF 21" CRT Monitor monitor CRT 2048 x 1536 pixels 21"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123319
Info modified on:
04 Apr 2019, 04:54:20
Short summary description Samsung SM1100DF 21" CRT Monitor monitor CRT 2048 x 1536 pixels 21":

Samsung SM1100DF 21" CRT Monitor, 21", DynaFlat, 2048 x 1536 pixels, 50 - 160 Hz, 30 - 121 kHz, 16 x 12" (406 x 305 mm)

Long summary description Samsung SM1100DF 21" CRT Monitor monitor CRT 2048 x 1536 pixels 21":

Samsung SM1100DF 21" CRT Monitor. Display diagonal: 21", Type: DynaFlat, Display resolution: 2048 x 1536 pixels. Certification: TCO '03. Power consumption (typical): 120 W, Power consumption (standby): 2 W. Dimensions (WxDxH): 19.8 x 19.7 x 20" (504 x 500 x 508 mm), Weight: 61.7 lbs (28 kg). Recommended resolution: 1280x1024@85Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.