Samsung logo

Samsung C27FG73FQN computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71610
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung C27FG73FQN computer monitor 27" 1920 x 1080 pixels Full HD Black:

Samsung C27FG73FQN, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung C27FG73FQN computer monitor 27" 1920 x 1080 pixels Full HD Black:

Samsung C27FG73FQN. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.