Samsung logo

Samsung BRB26605EWW Built-in E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79714
Info modified on:
27 May 2024, 14:28:44
Short summary description Samsung BRB26605EWW Built-in E White:

Samsung BRB26605EWW, No Frost (fridge), SN-T, 6 kg/24h, E, Fresh zone compartment, White

Long summary description Samsung BRB26605EWW Built-in E White:

Samsung BRB26605EWW. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 231 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.