Samsung BD-P1620, 24-bit/192kHz, MP3, 30 W, 0.27 W, 4.85 lbs (2.2 kg), 7.28 lbs (3.3 kg)
Samsung BD-P1620. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3. Power consumption (typical): 30 W, Power consumption (standby): 0.27 W. Weight: 4.85 lbs (2.2 kg). Package weight: 7.28 lbs (3.3 kg), Package dimensions (WxDxH): 20.2 x 12.3 x 5.59" (514 x 312 x 142 mm)