Samsung logo

Samsung BD-F5900/ZA Blu-Ray player 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60923
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-F5900/ZA Blu-Ray player 3D Black:

Samsung BD-F5900/ZA, Full HD, 480p, 720p, 1080i, 1080p, DTS, DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus,..., BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 100 Mbit/s, 110-120 V

Long summary description Samsung BD-F5900/ZA Blu-Ray player 3D Black:

Samsung BD-F5900/ZA. HD type: Full HD, Supported video modes: 480p, 720p, 1080i, 1080p. Audio decoders: DTS, DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus,.... Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Ethernet LAN data rates: 100 Mbit/s. AC input voltage: 110-120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 17 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.