Samsung logo

Samsung Blu-Ray Player BD-P1500 DVD player Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92112
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Blu-Ray Player BD-P1500 DVD player Black:

Samsung Blu-Ray Player BD-P1500, 24-bit/192kHz, BD-ROM, DVD-R, DVD-ROM, DVD-RW, 28 W, 0.9 W, 6.39 lbs (2.9 kg), 1920 x 1080 pixels

Long summary description Samsung Blu-Ray Player BD-P1500 DVD player Black:

Samsung Blu-Ray Player BD-P1500. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: BD-ROM, DVD-R, DVD-ROM, DVD-RW. Power consumption (typical): 28 W, Power consumption (standby): 0.9 W. Weight: 6.39 lbs (2.9 kg). Display resolution: 1920 x 1080 pixels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.