Samsung logo

Samsung BD-P1600 Blu-ray Disc Player DVD player Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130915
Info modified on:
15 Dec 2023, 10:37:32
Short summary description Samsung BD-P1600 Blu-ray Disc Player DVD player Black:

Samsung BD-P1600 Blu-ray Disc Player, MP3, 30 W, 0.27 W, 4.63 lbs (2.1 kg), 16.9 x 7.83 x 2.13" (430 x 199 x 54 mm), VC-1, MPEG2, H.264

Long summary description Samsung BD-P1600 Blu-ray Disc Player DVD player Black:

Samsung BD-P1600 Blu-ray Disc Player. Audio formats supported: MP3. Power consumption (typical): 30 W, Power consumption (standby): 0.27 W. Weight: 4.63 lbs (2.1 kg). Dimensions (WxDxH): 16.9 x 7.83 x 2.13" (430 x 199 x 54 mm), Playback formats: VC-1, MPEG2, H.264

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.