Samsung logo

Samsung BD-J7500 Blu-Ray player 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92385
Info modified on:
24 Feb 2023, 14:03:20
Short summary description Samsung BD-J7500 Blu-Ray player 3D Black:

Samsung BD-J7500, Dolby Digital, DTS, 7.1 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, JPEG XR, BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 220-240 V

Long summary description Samsung BD-J7500 Blu-Ray player 3D Black:

Samsung BD-J7500. Audio decoders: Dolby Digital, DTS, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, Image formats supported: JPEG XR. Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 22 W. Width: 16.9" (430 mm), Depth: 7.91" (201 mm), Height: 1.81" (46 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.