Samsung logo

Samsung BD-H8900N Blu-Ray player 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118158
Info modified on:
14 Mar 2024, 17:09:16
Short summary description Samsung BD-H8900N Blu-Ray player 3D Black:

Samsung BD-H8900N, Full HD, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WMA, JPG

Long summary description Samsung BD-H8900N Blu-Ray player 3D Black:

Samsung BD-H8900N. HD type: Full HD. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 32 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.