Samsung logo

Samsung BD-H5100 DVD/Blu-Ray player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105581
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-H5100 DVD/Blu-Ray player Black:

Samsung BD-H5100, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, AVCHD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, DVD-Video, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 10.6" (269 mm)

Long summary description Samsung BD-H5100 DVD/Blu-Ray player Black:

Samsung BD-H5100. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Playback disc formats: DVD-Video, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 10.6" (269 mm), Depth: 7.6" (193 mm), Height: 1.54" (39.1 mm). Package weight: 22.4 oz (635 g), Package dimensions (WxDxH): 12.1 x 10.7 x 3.07" (307.3 x 272 x 78 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.