Samsung logo

Samsung BD-F5500E DVD/Blu-Ray player 3D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67956
Info modified on:
30 Mar 2025, 14:27:26
Short summary description Samsung BD-F5500E DVD/Blu-Ray player 3D White:

Samsung BD-F5500E, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WAV, JPG, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-F5500E DVD/Blu-Ray player 3D White:

Samsung BD-F5500E. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WAV, Image formats supported: JPG. Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 8.8 W, Power consumption (standby): 0.4 W. Width: 14.2" (360 mm), Depth: 7.72" (196 mm), Height: 1.54" (39 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.