Samsung logo

Samsung BD-F5500 Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145083
Info modified on:
25 Nov 2020, 15:27:29
Short summary description Samsung BD-F5500 Blu-Ray player 3D Black:

Samsung BD-F5500, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, RMVB, WMV, AAC, LPCM, MP3, WMA, JPG, BD, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-F5500 Blu-Ray player 3D Black:

Samsung BD-F5500. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, RMVB, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Disc types supported: BD, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100 - 240 V, Power consumption (typical): 8.8 W, Power consumption (standby): 0.4 W. Width: 14.2" (360 mm), Depth: 7.72" (196 mm), Height: 1.57" (40 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.