Samsung logo

Samsung BD-F5100 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-F5100 Black:

Samsung BD-F5100, Full HD, Dolby Digital Plus, Dolby TrueHD, 2.0 channels, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, MP3, WMA, GIF, JPG, PNG

Long summary description Samsung BD-F5100 Black:

Samsung BD-F5100. HD type: Full HD. Audio decoders: Dolby Digital Plus, Dolby TrueHD, Audio output channels: 2.0 channels. Video formats supported: DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 10.6" (268.9 mm), Depth: 7.6" (193 mm), Height: 1.5" (38.1 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.