Samsung logo

Samsung BD-F5100 Blu-Ray player Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72590
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-F5100 Blu-Ray player Black:

Samsung BD-F5100, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, 2.0 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPEG XR, BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-F5100 Blu-Ray player Black:

Samsung BD-F5100. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPEG XR. Disc types supported: BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, Power consumption (typical): 8.8 W, Power consumption (standby): 0.3 W. Width: 10.6" (270 mm), Depth: 7.6" (193 mm), Height: 1.5" (38 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.