Samsung logo

Samsung BD-E8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104292
Info modified on:
21 Nov 2019, 17:07:40
Short summary description Samsung BD-E8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black, Silver:

Samsung BD-E8900, Dolby Digital, Dolby Digital Plus, DTS, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, CD audio, CD video

Long summary description Samsung BD-E8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black, Silver:

Samsung BD-E8900. Audio decoders: Dolby Digital, Dolby Digital Plus, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 35.8 W, Power consumption (standby): 1 W. Width: 16.9" (430 mm), Depth: 11.8" (300 mm), Height: 2.22" (56.5 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.