Samsung logo

Samsung BD-E6300 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184791
Info modified on:
30 Mar 2025, 14:27:49
Short summary description Samsung BD-E6300 DVD/Blu-Ray player 3D Black:

Samsung BD-E6300, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, MPO, Blu-Ray audio, Blu-Ray video, CD audio, CD video

Long summary description Samsung BD-E6300 DVD/Blu-Ray player 3D Black:

Samsung BD-E6300. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, CD, CD-R, CD-RW, DVD+R, DVD-R, DVD-RW, Recording disc types: BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 24 W, Power consumption (standby): 1 W. Width: 16.9" (430 mm), Depth: 10.1" (256 mm), Height: 1.3" (33 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.