Samsung logo

Samsung BD-D6500 Blu-Ray player 3D Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30546
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-D6500 Blu-Ray player 3D Black, Silver:

Samsung BD-D6500, 2.0 channels, WMV, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-D6500 Blu-Ray player 3D Black, Silver:

Samsung BD-D6500. Audio output channels: 2.0 channels. Video formats supported: WMV. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.