Samsung logo

Samsung BD-C6800 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73123
Info modified on:
21 Nov 2019, 17:05:57
Short summary description Samsung BD-C6800 DVD/Blu-Ray player 3D Black:

Samsung BD-C6800, Full HD, 1080p, 7.1 channels, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, MP3, WMA, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-C6800 DVD/Blu-Ray player 3D Black:

Samsung BD-C6800. HD type: Full HD, Supported video modes: 1080p. Audio output channels: 7.1 channels. Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: MP3, WMA. Disc types supported: BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 16.9" (430 mm), Depth: 8.78" (223 mm), Height: 1.69" (43 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.