Samsung logo

Samsung 17IN 24MM 1280X1024 65HZ monitor CRT 1280 x 1024 pixels 17"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 17IN 24MM 1280X1024 65HZ monitor CRT 1280 x 1024 pixels 17":

Samsung 17IN 24MM 1280X1024 65HZ, 17", 1280 x 1024 pixels, 50 - 160 Hz, 30 - 70 kHz, 16.2 x 16.5 x 16.4" (412 x 420 x 416 mm), 90 W

Long summary description Samsung 17IN 24MM 1280X1024 65HZ monitor CRT 1280 x 1024 pixels 17":

Samsung 17IN 24MM 1280X1024 65HZ. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Vertical scan range: 50 - 160 Hz. Dimensions (WxDxH): 16.2 x 16.5 x 16.4" (412 x 420 x 416 mm). Monitor maximum power consumption: 90 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.