Samsung logo

Samsung AR18HSSDBWKNEU air conditioner Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49066
Info modified on:
20 Jan 2025, 01:45:37
Short summary description Samsung AR18HSSDBWKNEU air conditioner Air conditioner indoor unit White:

Samsung AR18HSSDBWKNEU, Air conditioner indoor unit, White, Cooling, Heating, 5000 W, 6000 W, 17100 BTU/h

Long summary description Samsung AR18HSSDBWKNEU air conditioner Air conditioner indoor unit White:

Samsung AR18HSSDBWKNEU. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Indoor unit sound power level: 58 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.