Samsung logo

Samsung AR5500 Split system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58336
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Samsung AR5500 Split system White:

Samsung AR5500, Split system, White, Circulation, Cooling, Dehumidifying, Fan, Heating, 3500 W, 3500 W, 4436 BTU/h

Long summary description Samsung AR5500 Split system White:

Samsung AR5500. Type: Split system, Product color: White, Air conditioner functions: Circulation, Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 1130 W, Power consumption (heating) (max): 1100 W. Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB, Indoor unit noise level (high speed): 39 dB. Outdoor unit noise level: 46 dB, Outdoor unit width: 28.3" (72 cm), Outdoor unit depth: 10.4" (26.5 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.