Samsung logo

Samsung AR12FSSKABEXEU Air conditioner outdoor unit

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89169
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Samsung AR12FSSKABEXEU Air conditioner outdoor unit:

Samsung AR12FSSKABEXEU, Air conditioner outdoor unit, Cooling, Heating, 3500 W, 4000 W, 590.6" (15 m), 990 W

Long summary description Samsung AR12FSSKABEXEU Air conditioner outdoor unit:

Samsung AR12FSSKABEXEU. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 3500 W. Power consumption (cooling) (min): 990 W, Power consumption (cooling) (max): 4000 W, Power consumption (heating) (min): 990 W. Indoor unit type: Wall-mountable. Outdoor unit dimensions (WxDxH): 31.1 x 11.2 x 21.5" (790 x 285 x 545 mm). Noise level (low speed): 45 dB, Noise level (high speed): 64 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.