Samsung logo

Samsung AQV18PSBN air conditioner Split system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160745
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung AQV18PSBN air conditioner Split system:

Samsung AQV18PSBN, Split system, Cooling, Heating, 5000 W, 6000 W, 1181.1" (30 m), 1470 W

Long summary description Samsung AQV18PSBN air conditioner Split system:

Samsung AQV18PSBN. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 5000 W. Power consumption (cooling) (max): 1470 W, Power consumption (heating) (max): 1660 W, Power requirements: 220 - 240V, 50Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit weight: 24.3 lbs (11 kg). Outdoor unit noise level: 53 dB, Outdoor unit weight: 83.8 lbs (38 kg), Outdoor unit dimensions (WxDxH): 31.1 x 11.2 x 21.5" (790 x 285 x 545 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.