Samsung logo

Samsung AJ070FCJ4EH Air conditioner outdoor unit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169747
Info modified on:
20 Jan 2025, 01:53:47
Short summary description Samsung AJ070FCJ4EH Air conditioner outdoor unit:

Samsung AJ070FCJ4EH, Air conditioner outdoor unit, Cooling, Heating, 7000 W, 8600 W, 23900 BTU/h, 29300 BTU/h

Long summary description Samsung AJ070FCJ4EH Air conditioner outdoor unit:

Samsung AJ070FCJ4EH. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 7000 W. Power consumption (cooling) (max): 1900 W, Power consumption (heating) (max): 2000 W, Power requirements: AC 220 - 240 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit weight: 143.3 lbs (65 kg), Outdoor unit dimensions (WxDxH): 34.6 x 12.2 x 31.4" (880 x 310 x 798 mm). Noise level: 63 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.