Samsung AJ052RCJ3EG/EU, Air conditioner outdoor unit, White, Cooling, Heating, 1250 W, 1320 W, 17700 BTU/h
Samsung AJ052RCJ3EG/EU. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Warmer heating season): A++, Design load (cooling): 5.2 kW, Design load (heating) (Average heating season): 6.3 kW. Outdoor unit sound power level: 61 dB, Outdoor unit noise level: 48 dB, Outdoor unit width: 34.6" (88 cm). Energy efficiency class (cooling): A+++