Samsung logo

Samsung AJ040FCJ2EH Air conditioner outdoor unit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224508
Info modified on:
20 Jan 2025, 01:55:50
Short summary description Samsung AJ040FCJ2EH Air conditioner outdoor unit:

Samsung AJ040FCJ2EH, Air conditioner outdoor unit, Cooling, Heating, 4000 W, 4400 W, 13600 BTU/h, 15000 BTU/h

Long summary description Samsung AJ040FCJ2EH Air conditioner outdoor unit:

Samsung AJ040FCJ2EH. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 4000 W. Power consumption (cooling) (max): 1020 W, Power consumption (heating) (max): 990 W, Power requirements: AC 220 - 240 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit noise level: 61 dB, Outdoor unit width: 31.1" (79 cm), Outdoor unit depth: 11.2" (28.5 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.