Samsung ASP600 Speaker White, 1.71 x 1.3 x 1.71" (43.5 x 33 x 43.5 mm), 1.2W + 1.2W, Samsung F490, Samsung miCoach, Samsung i780, Samsung J700
Samsung ASP600 Speaker White. Dimensions (WxDxH): 1.71 x 1.3 x 1.71" (43.5 x 33 x 43.5 mm), Speakers: 1.2W + 1.2W, Compatible products: Samsung F490, Samsung miCoach, Samsung i780, Samsung J700