Samsung logo

Samsung 512MB PC2-3200 DDR RAM memory module 0.5 GB DDR2

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59723
Info modified on:
24 Feb 2023, 14:02:47
Short summary description Samsung 512MB PC2-3200 DDR RAM memory module 0.5 GB DDR2:

Samsung 512MB PC2-3200 DDR RAM, 0.5 GB, DDR2, 400 MHz

Long summary description Samsung 512MB PC2-3200 DDR RAM memory module 0.5 GB DDR2:

Samsung 512MB PC2-3200 DDR RAM. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.