Samsung logo

Samsung Digimax A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96120
Info modified on:
04 Apr 2019, 08:25:14
Short summary description Samsung Digimax A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Black:

Samsung Digimax A503, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 3x, Black

Long summary description Samsung Digimax A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Black:

Samsung Digimax A503. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 0 - 6.1 mm. Display diagonal: 2". Internal memory: 24 MB. Viewfinder type: Optical. PictBridge. Weight: 3.46 oz (98 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.