Samsung logo

Samsung Galaxy A3 (2016) SM-A310F 4.7" 4G Micro-USB 1.5 GB 16 GB 2300 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82576
Info modified on:
27 Feb 2024, 14:37:56
Short summary description Samsung Galaxy A3 (2016) SM-A310F 4.7" 4G Micro-USB 1.5 GB 16 GB 2300 mAh White:

Samsung Galaxy A3 (2016) SM-A310F, 4.7", 1280 x 720 pixels, 1.5 GB, 16 GB, 13 MP, White

Long summary description Samsung Galaxy A3 (2016) SM-A310F 4.7" 4G Micro-USB 1.5 GB 16 GB 2300 mAh White:

Samsung Galaxy A3 (2016) SM-A310F. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 2300 mAh. Product color: White. Weight: 4.66 oz (132 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.