Samsung logo

Samsung SyncMaster 933HD computer monitor 18.5" 1360 x 768 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181166
Info modified on:
01 Mar 2024, 13:30:49
Short summary description Samsung SyncMaster 933HD computer monitor 18.5" 1360 x 768 pixels HD Black:

Samsung SyncMaster 933HD, 18.5", 1360 x 768 pixels, HD, 5 ms, Black

Long summary description Samsung SyncMaster 933HD computer monitor 18.5" 1360 x 768 pixels HD Black:

Samsung SyncMaster 933HD. Display diagonal: 18.5", Display resolution: 1360 x 768 pixels, HD type: HD, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.